EN
  • EN
  • DE

KAQV212STL

Part No KAQV212STL
Manufacturer COSMO
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962091-KAQV212STL
Categories OEM Parts(J-L)
Manufacturer COSMO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KAQV212STL CAD Model

Description

The KAQV212STL is a Solid State Relay (SSR) manufactured by COSMO. This relay is designed to switch electrical loads without using mechanical moving parts. It offers advantages such as long lifespan, silent operation, and high switching speed compared to traditional electromechanical relays.

Applications

  • Industrial automation
  • Motor control
  • Lighting control
  • Heating control
  • Security systems

Features

  • Solid state switching
  • Optical isolation
  • Low on-resistance
  • High switching speed
  • Long lifespan

Benefits

  • Reliable switching: Solid state design eliminates mechanical wear, resulting in a longer lifespan and improved reliability.
  • Safe isolation: Optical isolation provides electrical isolation between the control circuit and the load circuit, enhancing safety.
  • Efficient operation: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Fast response: High switching speed enables precise and responsive control of electrical loads.
  • Quiet operation: Solid state switching eliminates the audible clicking sound associated with electromechanical relays.

The KAQV212STL utilizes an optocoupler to provide electrical isolation between the input (control) side and the output (load) side. When a control signal is applied to the input, the optocoupler activates a semiconductor switch (e.g., MOSFET or triac) on the output side, which then connects the load to the power source. The low on-resistance of the semiconductor switch minimizes voltage drop and power dissipation. COSMO SSRs are commonly used in applications where reliability, speed, and silent operation are critical requirements. The datasheet will specify the input voltage range, load voltage range, load current rating, on-resistance, and isolation voltage.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess