EN
  • EN
  • DE

COS722SR

Part No COS722SR
Manufacturer Cosine Nanoelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2 5mV 7.5V/us 2.5pA 125dB 10MHz 650uA Rail-to-Rail Input, Rail-to-Rail Output SOIC-8 Instrumentation, Op Amps, Buffer Amps RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)/Linear/Amplifiers/Instrumentation, Op Amps, Buffer Amps
Number of Channels 2
Vos - Input Offset Voltage 5mV
Slew Rate 7.5V/us
Input Offset Current(Ios) 2.5pA
Features Built-in compensation
Operating Temperature -40℃~+125℃
Ib - Input Bias Current 2.5pA
Common Mode Rejection Ratio(CMRR) 125dB
Maximum Power Supply Range (Vdd-Vss) 6V
Input Offset Voltage Drift(Vos TC) 2uV/℃
Gain Bandwidth Product 10MHz
Quiescent Current 650uA
Input Voltage Noise Density 12nV/√Hz@1kHz
Output Current 21mA
Dual Supply -1.05V~2.75V
Rail to Rail Rail-to-Rail Input, Rail-to-Rail Output
Single Supply 2.1V~5.5V
Qty Unit Price
5+ $ 0.1737
50+ $ 0.1374
150+ $ 0.1218
500+ $ 0.1024
2,500+ $ 0.0881
4,000+ $ 0.0829
CNHTS 8542339000
USHTS 8542330001
TARIC 8542339000
CAHTS 8542330000
BRHTS 85423390
INHTS 85423300
MXHTS 8542.33.99
Ultra Librarian 3D Model Ultra Librarian COS722SR CAD Model

Description

Product Overview

The 0201CS-9N4XJLW chip inductor is engineered for high-frequency and demanding applications requiring a small footprint and high reliability.

Features and Benefits

  • Compact 0201 package
  • High Q factor enabling excellent performance
  • Low resistance enhancing overall circuit efficiency
  • High-frequency capability
  • Sturdy and reliable design

Applications

  • Mobile and handheld devices
  • Wi-Fi communication systems
  • GPS modules
  • Digital consumer products
  • Wireless sensors

Additional Details

Designed for RF applications, the 0201CS-9N4XJLW combines performance and miniaturization, making it an essential component for advanced electronics.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1399 $50.3640
875+ $0.1148 $100.4500
1,350+ $0.1112 $150.1200
1,860+ $0.1076 $200.1360
2,405+ $0.1041 $250.3605
3,220+ $0.0933 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess