EN
  • EN
  • DE

CMG64GX4M2D3600C18

Part No CMG64GX4M2D3600C18
Manufacturer Corsair
Catalog Memory - Modules
Description DDR4-3600 UDIMM Kit VENGEANCE RGB RS (64GB 2x32G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448415-CMG64GX4M2D3600C18
Manufacturer Corsair
Ultra Librarian 3D Model Ultra Librarian CMG64GX4M2D3600C18 CAD Model

Description

The CMG64GX4M2D3600C18 is a high-capacity RAM kit from Corsair's VENGEANCE RGB RS series, specifically designed for users who demand a large amount of memory without compromising on speed and reliability. This kit includes two 32GB DDR4 modules, totaling 64GB, to cater to high-end gaming rigs, and professional workstations requiring extensive memory for applications such as 3D rendering, video editing, and virtual machines. Operating at a frequency of 3600MHz, it provides the bandwidth necessary for multiple data-intensive applications to run simultaneously without slowdown. The modules are adorned with dynamically controlled RGB lighting, which can be customized through Corsair's iCUE software to match your system's aesthetic or signal system status. The aluminum heat spreader efficiently dissipates heat even during intense workloads, ensuring consistent performance. It also boasts a 288-pin configuration for broad compatibility with DDR4-enabled motherboards and supports Intel's XMP 2.0 for easy setup and overclocking. The CMG64GX4M2D3600C18 blends high performance with striking aesthetics, making it a perfect choice for those who want to push their system's limits while also caring about its looks.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess