EN
  • EN
  • DE

TKR332M1VL35V

Part No TKR332M1VL35V
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099414-TKR332M1VL35V
Categories OEM Parts(T-Z)
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TKR332M1VL35V CAD Model

Description

The TKR332M1VL35V is an aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). Aluminum electrolytic capacitors are a type of capacitor that uses an electrolyte (an ionic conducting liquid) to achieve a larger capacitance than other capacitor types. This makes them suitable for applications where high capacitance is required in a relatively small package.

Applications:

  • Power Supplies: Used for filtering and smoothing DC voltage in power supplies.
  • Audio Amplifiers: Employed for coupling and decoupling audio signals.
  • Inverter Circuits: Used in DC-AC inverters for energy storage and filtering.
  • Motor Control Circuits: Applied in motor control systems for voltage stabilization.
  • Consumer Electronics: Found in a variety of consumer electronic devices for power filtering and energy storage.

Features:

  • Aluminum Electrolytic Construction: Utilizes an aluminum electrolytic structure for high capacitance.
  • Radial Lead Style: Features radial leads for through-hole mounting on printed circuit boards (PCBs).
  • High Capacitance Value: Offers a capacitance value of 3300µF (microfarads).
  • Voltage Rating: Has a voltage rating of 35V (volts).
  • Wide Operating Temperature Range: Designed to operate over a broad temperature range.

Benefits:

  • High Capacitance: Provides high capacitance in a compact size.
  • Effective Filtering: Smooths out voltage ripples and noise in power circuits.
  • Stable Performance: Offers reliable performance over a wide range of operating conditions.
  • Cost-Effective: Provides a cost-effective solution for high-capacitance applications.
  • Long Service Life: Designed for long-term reliability.

Additional Details:

The TKR332M1VL35V capacitor is characterized by its 3300µF capacitance and 35V voltage rating. It's a radial leaded component suitable for through-hole mounting. The datasheets from Cornell Dubilier provide detailed information on its ESR (Equivalent Series Resistance), ripple current rating, and expected lifetime under various operating conditions. The operating temperature range is also specified in the datasheet and needs to be considered for proper application. The physical size of the capacitor is crucial for PCB layout and mechanical design. Cornell Dubilier is a trusted name in capacitor manufacturing and the TKR332M1VL35V meets industry standards for quality and reliability. Be sure to review the official datasheet from Cornell Dubilier Electronics for the most accurate and up-to-date specifications.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1987 $61.9870
23+ $5.0861 $116.9803
36+ $4.9272 $177.3792
49+ $4.7682 $233.6418
63+ $4.6093 $290.3859
84+ $4.1325 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 431 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess