EN
  • EN
  • DE

HR101103U075CD2B

Part No HR101103U075CD2B
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Aluminum Capacitors
Description ALUM-SCREW TERMINAL / Aluminum Electrolytic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Package Bulk
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.22.0085
Standard Package 5
Win Source Part Number 1063418-HR101103U075CD2B
Ultra Librarian 3D Model Ultra Librarian HR101103U075CD2B CAD Model

Description

The HR101103U075CD2B is an aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). These capacitors are commonly used for filtering, smoothing, and energy storage in various electronic circuits.

Applications

  • Power Supplies: Filtering and smoothing the output voltage.
  • Audio Amplifiers: Coupling and decoupling signals.
  • Motor Control Circuits: Smoothing the DC voltage.
  • LED Lighting: Providing stable voltage for LEDs.
  • General-Purpose Decoupling and Filtering

Features

  • Aluminum Electrolytic Construction: Provides high capacitance in a compact size.
  • High Capacitance Value: 10000uF (estimated from part number).
  • Voltage Rating: 75V (estimated from part number).
  • Long Life: Designed for extended operation.
  • High Ripple Current Capability: Can handle significant AC current.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Effective Filtering and Smoothing: Reduces ripple and noise in DC circuits.
  • Stable Voltage Supply: Provides a stable voltage for sensitive electronic components.
  • Long Service Life: Offers excellent long-term reliability.
  • Compact Size: Enables use in space-constrained applications.
  • Environmentally Friendly: Complies with RoHS environmental regulations.

Technical Specifications

Based on similar CDE capacitors, specifications are estimated. Capacitance: 10000uF (estimated). Voltage Rating: 75V (estimated). Operating Temperature Range: Typically -40°C to +85°C or +105°C. Tolerance: Typically ±20%. Ripple Current: Dependent on frequency and temperature; consult datasheet for specific value. ESR (Equivalent Series Resistance): Varies with frequency and temperature; consult datasheet. Case Size: Radial leaded or snap-in, size dependent on specific series.

You May Also Be Interested in

Rubycon
CAP ALUM 220UF 20% 450V SNAP / 220 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Lowest to $2.2505
Nichicon
CAP ALUM 150UF 20% 25V SMD / 150 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3583
Nichicon
CAP ALUM 220UF 20% 10V SMD / 220 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Lowest to $0.2491
United Chemi-Con
CAP ALUM 330UF 20% 35V RADIAL / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2611
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL / 2200 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Lowest to $0.2971
Nichicon
CAP ALUM 390UF 20% 100V RADIAL / 390 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7214
Vishay
CAP ALUM 22UF 20% 50V RADIAL / 22 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 220UF 20% 100V RADIAL / 220 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.3284
United Chemi-Con
CAP ALUM 150UF 20% 63V RADIAL / 150 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Lowest to $0.1030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess