EN
  • EN
  • DE

940C10W2K-F

Part No 940C10W2K-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Thin Film Capacitors
Description CAP FILM 2UF 10% 1KVDC AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001276-940C10W2K-F
Win Source Part Number Cross
Manufacturer Cornell Dubilier Electronics (CDE)
Category Capacitors Film Capacitors
Series 940C
Package Bulk
Product Status Active
Capacitance 2 µF
Tolerance ±10%
Voltage Rating - AC 500V
Dielectric Material Polypropylene (PP), Metallized
Ultra Librarian 3D Model Ultra Librarian 940C10W2K-F CAD Model

Description

The Cornell Dubilier Electronics (CDE) 940C series capacitors are film capacitors with a capacitance of 2 µF and a voltage rating of 500V AC and 1000V DC. The capacitors have a tolerance of ±10% and are made of polypropylene (PP) and metallized dielectric material. These capacitors are suitable for use in high-frequency applications and have an active product status.

You May Also Be Interested in

TDK Corporation
CAP THIN FILM 0.2PF 16V 01005
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.1PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 18PF 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1PF 50V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess