EN
  • EN
  • DE

ST-7TA100KOHM(104)

Part No ST-7TA100KOHM(104)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 194105-ST-7TA100KOHM(104)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-7TA100KOHM(104) CAD Model

Description

The ST-7TA100KOHM(104) is a trimming potentiometer manufactured by Copal Electronics. It's designed for fine-tuning and calibration in electronic circuits. This compact trimmer allows for precise resistance adjustment and is commonly used in applications where accurate voltage or current control is needed. It is known for its reliability and stability in various environmental conditions.

Applications:

  • Calibration of electronic equipment
  • Fine-tuning of audio circuits
  • Adjustment of voltage and current levels in power supplies
  • Control circuits in industrial equipment
  • Instrumentation and measurement devices

Features:

  • Compact size: Suitable for use in space-constrained applications.
  • Precise resistance adjustment: Facilitates accurate fine-tuning.
  • High stability: Provides consistent performance over time.
  • Wide operating temperature range: Operates reliably in various environments.
  • Sealed construction: Offers protection against dust and moisture.

Benefits:

  • Improved accuracy: Allows for precise calibration and adjustment of electronic circuits.
  • Increased reliability: Ensures stable and consistent performance.
  • Reduced maintenance: Minimizes the need for frequent recalibration.
  • Enhanced system performance: Optimizes the performance of electronic devices and systems.
  • Cost-effective solution: Provides a reliable and accurate adjustment mechanism at a reasonable cost.

Additional Details:

The ST-7TA100KOHM(104) has a resistance of 100 kOhms (104 is the code for 10 x 10^4 Ohms). It is typically through-hole mountable. The power rating and operating voltage are crucial specifications. The Copal Electronics datasheet will provide detailed specifications, including resistance tolerance, temperature coefficient, and mechanical dimensions.

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 5K OHM 0.125W GW SIDE
Lowest to $1.3098
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.3W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess