The ST-5TX10KOHM is a precision trimming potentiometer manufactured by Copal Electronics Inc. It is designed for applications requiring accurate and stable resistance adjustment. This potentiometer features a compact design and robust construction, making it suitable for both industrial and commercial use.
Applications
- Calibration of electronic instruments
- Adjustment of sensor circuits
- Control circuits for industrial equipment
- Audio equipment volume control
- Precision voltage dividers
Features
- High resolution adjustment
- Stable resistance value over temperature
- Compact size for space-constrained applications
- Sealed construction to protect against dust and moisture
- Multiple terminal configurations available
Benefits
- Precise and repeatable adjustments
- Long-term reliability and stability
- Easy integration into existing circuits
- Improved performance of electronic equipment
- Reduced maintenance costs due to robust design
Additional Details
The ST-5TX10KOHM has a resistance value of 10 kOhms and a power rating of typically 0.25W. It is commonly available in through-hole mounting configurations. The operating temperature range is usually between -55°C to +125°C. This potentiometer employs a cermet resistive element, ensuring a high degree of stability and a long operational life. Copal specifies a rotational life exceeding 200 cycles. The temperature coefficient of resistance is typically ±100 ppm/°C. The adjustment mechanism allows for fine-tuning, enhancing the overall precision of the circuits in which it is used.