EN
  • EN
  • DE

ST-3TA10KOHM(103)

Part No ST-3TA10KOHM(103)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193877-ST-3TA10KOHM(103)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-3TA10KOHM(103) CAD Model

Description

The ST-3TA10KOHM(103) is a trimming potentiometer manufactured by Copal Electronics Inc. This component is designed for precise electrical adjustment and calibration in various electronic circuits. It is commonly used to fine-tune resistance values to achieve specific performance characteristics in applications such as audio equipment, instrumentation, and control systems. The (103) designation indicates a resistance value of 10k ohms.

Applications

  • Audio equipment (volume control, tone adjustment)
  • Instrumentation (calibration of sensors, signal conditioning)
  • Control systems (feedback loop adjustment, setpoint control)
  • Power supplies (voltage adjustment, current limiting)
  • Test and measurement equipment (calibration, range adjustment)

Features

  • Through-hole mounting: Designed for easy installation on printed circuit boards (PCBs).
  • Carbon composition: Provides a cost-effective and reliable resistive element.
  • Single-turn adjustment: Allows for precise and repeatable resistance adjustments.
  • Compact size: Suitable for space-constrained applications.
  • High stability: Maintains consistent resistance values over time and temperature.

Benefits

  • Precise adjustment: Enables fine-tuning of circuit parameters for optimal performance.
  • Cost-effective: Provides an economical solution for resistance adjustment needs.
  • Easy installation: Through-hole mounting simplifies assembly and maintenance.
  • Reliable performance: Carbon composition ensures stable and consistent operation.
  • Versatile application: Suitable for a wide range of electronic circuits and applications.

Additional Details

The ST-3TA series potentiometers typically feature a resistance tolerance of ±20%, meaning the actual resistance value may vary within this range. The power rating is generally around 0.1 to 0.25 watts, depending on the specific model. The operating temperature range is typically -10°C to +70°C. The mechanical life is usually specified as a certain number of rotations, indicating the potentiometer's durability. The adjustment mechanism is a simple rotary type, allowing for manual adjustment using a screwdriver or similar tool. The materials used in the potentiometer's construction are selected for their electrical properties and resistance to environmental factors.

When using the ST-3TA10KOHM(103) potentiometer, it's important to consider the power rating and ensure that the power dissipation in the potentiometer does not exceed its maximum rating. Exceeding the power rating can lead to overheating and failure of the component. Additionally, it's essential to protect the potentiometer from excessive mechanical stress, which can damage the adjustment mechanism. Always consult the product datasheet for detailed specifications and recommended operating conditions.

You May Also Be Interested in

TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $5.8209
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 1W WIRE LEADS
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN SIDE
Lowest to $1.3971
Bourns Inc.
TRIMMER 20K OHM 0.125W GW SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess