EN
  • EN
  • DE

ST-32TG10KOHM(104)

Part No ST-32TG10KOHM(104)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193870-ST-32TG10KOHM(104)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-32TG10KOHM(104) CAD Model

Description

The ST-32TG10KOHM(104) is a trimming potentiometer manufactured by Copal Electronics Inc. It is designed for precise resistance adjustment in electronic circuits, with the '10KOHM(104)' designation indicating a resistance value of 10 kΩ (10 x 10^3 ohms). It is used in applications requiring fine-tuning and calibration to achieve optimal performance.

Applications:

  • Circuit Calibration: Used for fine-tuning electronic circuits to meet specific performance requirements.
  • Sensor Adjustment: Enables precise adjustment of sensor outputs for accurate measurements.
  • Feedback Control Systems: Implemented in feedback loops to precisely control system parameters.
  • Audio Equipment: Found in audio circuits for volume control, tone adjustment, and signal level setting.
  • Power Supplies: Used for voltage trimming and current limiting to ensure stable and accurate power delivery.

Features:

  • 10 kΩ Resistance: Offers a 10 kΩ resistance value suitable for a wide range of applications.
  • High-Resolution Adjustment: Provides fine and precise resistance value settings for accurate tuning.
  • Compact Design: Facilitates integration into densely populated circuit boards.
  • Stable Performance: Ensures consistent operation over time and temperature variations.
  • RoHS Compliance: Complies with environmental regulations by restricting hazardous substances.

Benefits:

  • Precise Circuit Tuning: Allows for optimized performance of electronic circuits.
  • Improved Accuracy: Enhances the accuracy of measurement and control systems.
  • Reduced Production Costs: Compensates for component variations during manufacturing processes.
  • Long-Term Reliability: Provides stable and reliable operation over an extended lifespan.
  • Easy Integration: Simplifies design and assembly due to its compact size and convenient mounting options.

Additional Details:

The ST-32TG10KOHM(104) trimming potentiometer typically features a low temperature coefficient to maintain resistance stability across a range of operating temperatures. Its mechanical design is built for durability, capable of withstanding repeated adjustments without significant performance degradation. The insulation resistance is high to prevent current leakage, ensuring circuit integrity. It is often sealed to protect against environmental factors such as dust and moisture, contributing to its overall reliability. The power rating is suitable for low-power signal and control applications, making it a versatile component in various electronic devices.

You May Also Be Interested in

TT Electronics
TRIMMER 500 OHM 0.25W SMD TOP
Need more? Email Us
TT Electronics
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.125W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 1W PC PIN SIDE
Lowest to $16.7769
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess