EN
  • EN
  • DE

ST-32 ETA 200ohm(22)

Part No ST-32 ETA 200ohm(22)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193829-ST-32 ETA 200ohm(22)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-32 ETA 200ohm(22) CAD Model

Description

The Copal Electronics Inc. ST-32 series is a high-performance trimming potentiometer designed for precision adjustment and long-term stability in various electronic circuits. The ST-32 ETA 200ohm(22) variant specifically offers a resistance value of 200 ohms, making it suitable for applications requiring fine-tuning within this range.

Applications:

  • Calibration circuits: Used in electronic instruments for precise calibration adjustments.
  • Audio equipment: Employed in amplifiers and mixers for gain and volume control.
  • Power supplies: Utilized for voltage and current regulation in power supply circuits.
  • Industrial control systems: Incorporated in feedback loops for accurate process control.
  • Robotics: Applied in robotic arms and systems for positional adjustments.

Features:

  • High stability: Ensures consistent performance over time and temperature variations.
  • Precise adjustment: Allows for fine-tuning of resistance values.
  • Compact size: Space-saving design suitable for densely populated circuit boards.
  • Enclosed construction: Protects the resistive element from environmental contaminants.
  • ETA configuration: Refers to a specific terminal configuration that optimizes space and mounting.
  • 200 ohm Resistance: Precise resistance value for targeted applications.

Benefits:

  • Improved circuit accuracy: Enables precise adjustments, leading to enhanced circuit performance.
  • Reduced drift: Minimizes changes in resistance value over time, improving long-term stability.
  • Simplified calibration: Facilitates easier and more accurate calibration procedures.
  • Enhanced reliability: Robust design ensures dependable performance in demanding environments.
  • Space-saving design: Compact form factor allows for use in miniaturized electronic devices.

Additional Details:

The ST-32 series typically features a cermet resistive element, known for its excellent stability and low temperature coefficient. The enclosed construction protects the element from dust, moisture, and other environmental factors, ensuring reliable operation. The specified 200 ohm resistance makes it ideal for applications requiring a relatively low impedance. The 'ETA' designation likely relates to the lead configuration and mounting style, designed for ease of integration into circuit boards. The (22) likely refers to a specific manufacturing or production code. The power rating is typically low, around 0.25W or less, so care should be taken not to exceed this limit.

You May Also Be Interested in

Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 1W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.25W SMD TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.25W J LEAD TOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2451 $64.9804
9+ $13.3299 $119.9691
14+ $12.9129 $180.7806
19+ $12.4959 $237.4221
24+ $12.0801 $289.9224
32+ $10.8304 $346.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess