EN
  • EN
  • DE

S-7011TB

Part No S-7011TB
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 307807-S-7011TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-7011TB CAD Model

Description

The Copal Electronics Inc. S-7011TB is a trimming potentiometer designed for precision adjustment in electronic circuits. It provides a reliable means to fine-tune resistance values, making it suitable for a variety of applications requiring calibration and control.

Applications

  • Audio Equipment: Used in amplifiers, mixers, and other audio devices for adjusting volume, tone, and balance.
  • Power Supplies: Employed in power supplies for voltage and current regulation.
  • Instrumentation: Integrated into test and measurement equipment for calibration and fine-tuning.
  • Control Systems: Utilized in industrial control systems for setting parameters and adjustments.
  • Medical Devices: Found in medical equipment for precise control of various settings.

Features

  • Compact Size: Allows for easy integration into space-constrained circuits.
  • High Stability: Provides consistent and reliable performance over time.
  • Precise Adjustment: Offers fine-grained control for accurate calibration.
  • Durable Construction: Designed to withstand mechanical stress and environmental factors.
  • Through-Hole Mounting: Simplifies installation on printed circuit boards (PCBs).

Benefits

  • Accurate Calibration: Enables precise adjustment of circuit parameters.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Easy Installation: Simplifies the integration process into electronic circuits.
  • Long Lifespan: Provides extended service life with minimal degradation.
  • Cost-Effective Solution: Offers a budget-friendly option for precision adjustment needs.

Additional Details

The S-7011TB trimming potentiometer is manufactured to meet high-quality standards, ensuring reliable performance and long-term stability. Its compact size and through-hole mounting configuration make it a versatile component for various electronic applications. When selecting a trimming potentiometer, it is important to consider the resistance range, tolerance, and power rating to ensure compatibility with the intended circuit. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess