EN
  • EN
  • DE

HC2LP-R68

Part No HC2LP-R68
Manufacturer Cooper Bussmann, Inc.
Catalog Fixed Inductors
Description HIGH CURRENT 2LP Low Profile Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cooper Bussmann, Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824640-HC2LP-R68
Ultra Librarian 3D Model Ultra Librarian HC2LP-R68 CAD Model

Description

The HC2LP-R68 is a fixed inductor manufactured by Cooper Bussmann. It's designed for use in various electronic circuits for filtering, energy storage, and impedance matching. Fixed inductors are passive components that store energy in a magnetic field when current flows through them.

Applications

  • DC-DC converters
  • Power supplies
  • Filters
  • RF circuits
  • Energy storage

Features

  • Inductance Value: 0.68 microhenries (0.68µH)
  • Tolerance: Typically ±20% (check datasheet)
  • Current Rating: Dependent on specific part; consult datasheet
  • Surface Mount Device (SMD)
  • Operating Temperature Range: -40°C to +125°C (typical; confirm with datasheet)
  • RoHS Compliant

Benefits

  • Effective filtering of unwanted frequencies
  • Energy storage for DC-DC conversion
  • Impedance matching in RF circuits
  • Compact size for use in portable devices
  • Reliable performance in demanding environments

Additional Details

The HC2LP-R68 fixed inductor is commonly used in power supply circuits for filtering noise and ripple. The specific current rating and self-resonant frequency (SRF) are important parameters to consider when selecting an inductor for a particular application. Consult the datasheet from Cooper Bussmann for detailed electrical characteristics, including inductance tolerance, current rating, SRF, and DC resistance (DCR).

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8822 $58.5864
29+ $4.0055 $116.1595
45+ $3.8808 $174.6360
62+ $3.7549 $232.8038
80+ $3.6302 $290.4160
107+ $3.2548 $348.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess