EN
  • EN
  • DE

170M1867D

Part No 170M1867D
Manufacturer Cooper Bussmann, Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225644-170M1867D
Categories Custom Parts
Manufacturer Cooper Bussmann, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 170M1867D CAD Model

Description

The 170M1867D is a high-speed fuse manufactured by Cooper Bussmann, Inc., designed to provide robust circuit protection in various industrial and commercial applications. These fuses are specifically engineered to interrupt fault currents quickly and efficiently, minimizing potential damage to equipment and preventing costly downtime.

Applications

  • Variable Frequency Drives (VFDs): Protecting the power semiconductors within VFDs from overcurrent conditions.
  • Uninterruptible Power Supplies (UPS): Ensuring the reliable operation of UPS systems by safeguarding critical components.
  • Power Converters: Protecting power converters used in a variety of applications, including renewable energy systems and industrial automation.
  • Rectifiers: Providing overcurrent protection for rectifiers used in power supplies and other electronic equipment.
  • Motor Starters: Protecting motor starters from short circuits and overload conditions.

Features

  • High Interrupting Rating: Capable of safely interrupting high fault currents, ensuring equipment protection.
  • Current Limiting: Reduces the magnitude of fault currents, minimizing stress on downstream components.
  • Fast Acting: Provides rapid response to overcurrent conditions, preventing damage to sensitive equipment.
  • Voltage Rating: Designed for specific voltage applications, ensuring optimal performance and safety.
  • Compact Size: Allows for easy integration into existing equipment and new designs.
  • Visual Indication: Some versions include a visual indicator to show when the fuse has blown.

Benefits

  • Equipment Protection: Prevents damage to valuable equipment by quickly interrupting fault currents.
  • Reduced Downtime: Minimizes downtime by quickly isolating faults and preventing cascading failures.
  • Improved Safety: Enhances safety by reducing the risk of electrical hazards.
  • Increased Reliability: Ensures the reliable operation of equipment by providing robust circuit protection.
  • Cost Savings: Reduces maintenance costs and extends the lifespan of equipment.

Additional Details

The 170M1867D fuse adheres to industry standards and is designed for easy installation and replacement. It's important to select the correct fuse based on the specific application requirements, including voltage, current rating, and interrupting rating. Consult the Cooper Bussmann datasheet for detailed specifications and application guidelines.

Specifications may include: Voltage Rating, Ampere Rating, Interrupting Rating, Fuse Size/Dimensions, Approvals (e.g., UL, CSA). Always refer to the manufacturer's datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fuji Electric
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess