EN
  • EN
  • DE

DCC-USBAT-150

Part No DCC-USBAT-150
Manufacturer Conxall/Switchcraft
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description SBC 2.4GHZ 4 CORE 4GB/32GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB-A (USB TYPE-A)
Number of Contacts 4
Gender Plug
Specifications USB 2.0
Mounting Type Free Hanging (In-Line)
Features Circular Threaded Coupling
Ingress Protection IP67/IP68 - Dust Tight, Waterproof
Temperature Range - Operating 0°C ~ 50°C
Number of Ports 1
Current Rating (Amps) 1.5A
Mating Cycles 350
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571523-DCC-USBAT-150
Ultra Librarian 3D Model Ultra Librarian DCC-USBAT-150 CAD Model

Description

N

You May Also Be Interested in

JAE Electronics
USB TYPE C RECEPTACLE - ULTRA LO
Lowest to $16.0075
929
Keystone Electronics
CONN RCPT IEEE 1394 FIREWIRE R/A
Need more? Email Us
Conxall/Switchcraft
SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Need more? Email Us
Omron
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $3.4926
Conxall/Switchcraft
SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Need more? Email Us
Conxall/Switchcraft
CONN PLUG USB2.0 TYPEB 4POS SLD
Need more? Email Us
Amphenol
CONN PLUG USB2.0 TYPEB 4POS SLD
Need more? Email Us
Amphenol Commercial Products
CONN RCPT USB2.0 TYPEA 4P PCB RA
Lowest to $34.9254
Amphenol Commercial Products
USB3.2 GEN2, TYPE C, VERTICAL, D
Lowest to $2.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess