EN
  • EN
  • DE

DCC-USBAB-150

Part No DCC-USBAB-150
Manufacturer Conxall/Switchcraft
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description SBC 2.4GHZ 4 CORE 4GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB-A (USB TYPE-A)
Number of Contacts 4
Gender Plug
Specifications USB 2.0
Mounting Type Free Hanging (In-Line)
Features Circular Bayonet Coupling
Ingress Protection IP67/IP68 - Dust Tight, Waterproof
Temperature Range - Operating 0°C ~ 50°C
Number of Ports 1
Current Rating (Amps) 1.5A
Mating Cycles 350
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571521-DCC-USBAB-150
Ultra Librarian 3D Model Ultra Librarian DCC-USBAB-150 CAD Model

Description

N

You May Also Be Interested in

Omron
CONN RCPT USB2.0 TYPEB 4POS R/A
Lowest to $3.4926
GCT
USB TYPE C HORZ MID-MOUNT 6P SMT
Lowest to $2.3284
Molex, LLC
CONN RCPT USB2.0 TYP C 24POS SMD
Lowest to $0.8797
3M
CONN PLUG IEEE 1394 FIREWIRE SLD
Need more? Email Us
Conxall/Switchcraft
SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Need more? Email Us
Omron
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $3.4926
Samtec Inc.
CONN RCPT USB2.0 TYPEB 4P SMD RA
Need more? Email Us
Conxall/Switchcraft
CONN PLUG USB2.0 TYPEB 4POS SLD
Need more? Email Us
Molex, LLC
MID-MOUNT DUAL ROWS SMT 24POS -T
Lowest to $1.6357

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess