EN
  • EN
  • DE

CN3781

Part No CN3781
Manufacturer Consonance
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168255-CN3781
Categories Custom Parts
Manufacturer Consonance
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CN3781 CAD Model

Description

The Consonance CN3781 is a battery charging management IC designed for single-cell lithium-ion and lithium-polymer batteries. It offers a complete charging solution for portable applications. It integrates a power MOSFET, a synchronous buck converter, a high-accuracy voltage regulator, and charge termination circuitry into a small package.

Applications

  • Portable media players
  • Mobile phones
  • PDAs
  • GPS devices
  • E-cigarettes
  • Other battery-powered applications

Features

  • Input Voltage Range: 4.5V to 5.5V
  • Programmable Charge Current: Up to 1.2A
  • Preset 4.2V Charge Voltage with ±1% Accuracy
  • Automatic Recharge
  • Battery Overvoltage Protection
  • Short-Circuit Protection
  • Thermal Protection
  • LED Status Indication for Charging and Charge Completion
  • Compact Package

Benefits

  • Simplified design and reduced component count for battery charging circuits.
  • High charging efficiency due to synchronous buck conversion, minimizing heat generation.
  • Accurate charge voltage regulation extends battery life.
  • Comprehensive protection features ensure safe charging operation.
  • Easy integration into portable devices due to its small size.

Technical Specifications

The CN3781 operates using a synchronous buck converter topology. It accepts an input voltage between 4.5V and 5.5V. The charge current can be programmed externally using a resistor. The IC features automatic recharge, which restarts the charging cycle when the battery voltage drops below a certain threshold. It also integrates protection mechanisms like battery overvoltage protection, short-circuit protection, and thermal protection to ensure safe and reliable operation. The charging status can be monitored via LED indicators. The chip utilizes constant current/constant voltage (CC/CV) charging, which is the standard and recommended charging method for lithium-ion batteries.

You May Also Be Interested in

Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Panjit
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
NXP / Nexperia
Need more? Email Us
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Comchip Technology
Lowest to $0.0497

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3520 $51.0400
350+ $0.2888 $101.0800
540+ $0.2798 $151.0920
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2347 $300.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,510 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess