EN
  • EN
  • DE

RCV288DPI

Part No RCV288DPI
Manufacturer Conexant Systems
Catalog OEM Parts (O - R)
Description Conexant Plcc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087797-RCV288DPI
Categories OEM Parts(O-R)
Manufacturer Conexant Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCV288DPI CAD Model

Description

The Conexant Systems RCV288DPI is a modem chipset. Conexant (now Synaptics) was a prominent manufacturer of communication and signal processing solutions, and the RCV288DPI likely formed part of a dial-up modem system.

Applications

  • Dial-Up Modems: Integrated into internal and external dial-up modems for connecting to the internet via telephone lines.
  • Embedded Systems: Employed in embedded systems requiring dial-up communication capabilities, such as point-of-sale (POS) terminals or industrial control systems.
  • Legacy Communication Devices: Used in older communication devices requiring analog modem functionality.

Features

  • V.34 Standard: Supports the V.34 modem standard, allowing for data transfer rates up to 28.8 kbps.
  • Data Compression: Incorporates data compression techniques to improve data throughput.
  • Error Correction: Includes error correction mechanisms to ensure reliable data transmission.
  • Analog Interface: Provides an analog interface for connecting to telephone lines.
  • Digital Interface: Includes a digital interface for connecting to a host system.

Benefits

  • Connectivity: Enables connection to the internet or other systems via traditional telephone lines.
  • Data Transfer: Allows for data transfer at speeds up to 28.8 kbps.
  • Reliability: Provides reliable data transmission through error correction techniques.
  • Compatibility: Compatible with various modem standards and communication protocols.
  • Integration: Can be integrated into various embedded systems.

Technical Details

The Conexant RCV288DPI likely operates with a 5V power supply and includes both analog and digital interfaces. It often includes a UART interface for communication with a host processor. The modem chipset includes features such as automatic speed detection, dial tone detection, and call progress monitoring. Its pinout and detailed specifications depend on the specific revision and application. Since this is a legacy product, detailed datasheets are often difficult to find.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess