EN
  • EN
  • DE

CX25828-11Z

Part No CX25828-11Z
Manufacturer Conexant Systems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Conexant Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821228-CX25828-11Z
Ultra Librarian 3D Model Ultra Librarian CX25828-11Z CAD Model

Description

The Conexant CX25828-11Z is a highly integrated audio/video decoder designed for a variety of multimedia applications. This component excels in converting analog signals into digital formats suitable for processing and display. It is known for its robust performance and ability to handle various video and audio standards.

Applications

  • Set-top boxes: Used for decoding broadcast television signals.
  • DVD players: Employed to process audio and video content from DVDs.
  • Digital video recorders (DVRs): Integrated to record and playback television programs.
  • Security surveillance systems: Utilized to decode video feeds from cameras.
  • Automotive infotainment systems: Incorporated to display video content on in-car entertainment systems.

Features

  • Multi-standard video decoding: Supports multiple video formats, including NTSC, PAL, and SECAM.
  • Integrated audio decoder: Includes a built-in audio decoder for processing various audio formats.
  • High-resolution output: Provides high-quality video output for clear and detailed display.
  • Low power consumption: Designed for energy-efficient operation, suitable for portable devices.
  • Flexible interface options: Offers various interface options for seamless integration with other components.

Benefits

  • Enhanced video quality: Delivers superior video quality, improving the viewing experience.
  • Reduced system cost: Integrates multiple functions into a single chip, reducing overall system cost.
  • Simplified system design: Simplifies the design process with its comprehensive feature set.
  • Improved system reliability: Offers stable and reliable performance, ensuring consistent operation.
  • Increased design flexibility: Provides flexible configuration options to meet specific application requirements.

The CX25828-11Z's multi-standard video decoding capability makes it compatible with a wide range of broadcast and recorded video formats. This is particularly useful in regions with different television standards. Its integrated audio decoder supports common audio formats, simplifying the audio processing chain. The chip's low power consumption is a significant advantage in battery-powered devices and systems where thermal management is a concern. Additionally, its flexible interface options ensure it can be easily integrated into various system architectures. The high-resolution output guarantees clear and detailed video, enhancing the viewing experience. Overall, the Conexant CX25828-11Z provides a comprehensive solution for audio and video decoding needs.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess