EN
  • EN
  • DE

CX20772-12Z

Part No CX20772-12Z
Manufacturer Conexant Systems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Conexant Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821200-CX20772-12Z
Ultra Librarian 3D Model Ultra Librarian CX20772-12Z CAD Model

Description

The Conexant CX20772-12Z is a low-power, high-performance audio codec designed for a variety of applications requiring clear and efficient audio processing. This codec integrates advanced features to ensure optimal audio quality while minimizing power consumption, making it suitable for portable devices and energy-conscious systems.

Applications:

  • Laptops and Notebooks: Used for audio input and output in portable computing devices.
  • Tablets: Integrated into tablet devices to provide high-quality audio playback and recording capabilities.
  • Smartphones: Employed in smartphone designs to manage audio processing for calls, music playback, and voice recording.
  • Headsets: Utilized in wired and wireless headsets to deliver clear and crisp audio.
  • Docking Stations: Incorporated in docking stations to provide audio connectivity and processing features.

Features:

  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • High-Quality Audio: Provides high-fidelity audio output with low distortion and noise.
  • Integrated Codec: Combines ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) functionalities.
  • Multiple Audio Inputs and Outputs: Supports various audio input and output configurations.
  • Advanced Audio Processing: Includes features like noise reduction and echo cancellation.
  • Compact Package: Available in a small form factor for easy integration into various devices.
  • Supports multiple sample rates and bit depths.

Benefits:

  • Enhanced Audio Experience: Delivers superior audio quality for an immersive user experience.
  • Extended Battery Life: Reduces power consumption, allowing devices to operate longer on a single charge.
  • Simplified System Design: Integrates multiple audio functionalities into a single chip, reducing the need for external components.
  • Improved Voice Communication: Offers clear voice communication through noise reduction and echo cancellation features.
  • Cost-Effective Solution: Provides a high-performance audio solution at a competitive price point.

The CX20772-12Z operates at a wide range of sampling rates and bit depths, allowing for flexibility in audio processing. It includes various audio interfaces such as I2S, PCM, and analog line-in/line-out, making it compatible with a broad range of audio devices and systems. It also features advanced power management capabilities to further optimize power consumption.

This codec is typically used with external amplifiers and speakers or headphones, depending on the specific application. The combination of high-quality audio performance, low power consumption, and integrated features makes the Conexant CX20772-12Z an ideal choice for audio processing in portable and embedded systems.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess