EN
  • EN
  • DE

6STF25PAM01B30X

Part No 6STF25PAM01B30X
Manufacturer Conec
Catalog D - Sub Connectors
Description CONN D-SUB PLUG 25POS PNL MNT / 25 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Conec
Package Box
Product Status Obsolete
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 25
Number of Rows 2
Mounting Type Panel Mount
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder Cup
Shell Material, Finish Copper Alloy, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Current Rating (Amps) 7.5A
Features Filter, Grounding Indents
Voltage Rating 100V
Color Black
Contact Form Machined
Dielectric Material Thermoplastic
Wire Gauge 26 AWG
Contact Material Copper Alloy
Temperature Range - Operating -25°C ~ 105°C
Base Product Number 6STF25P
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 30
Win Source Part Number 1220323-6STF25PAM01B30X
Ultra Librarian 3D Model Ultra Librarian 6STF25PAM01B30X CAD Model

Description

This D-Sub Connector is a male plug with 25 signal contacts in a 2-row configuration.

  • Manufacturer: Conec
  • Base Product Number: 6STF25P
  • Connector Type: D-Sub
  • Gender: Male Plug
  • Number of Contacts: 25
  • Number of Rows: 2
  • Termination Type: Solder Cup
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Contact Material: Copper Alloy
  • Shell Plating: Tin
  • Mounting: Panel Mount
  • Flange Feature: Mating Side with Female Screwlock (4-40)
  • Ingress Protection: IP67
  • Voltage Rating: 100V
  • Current Rating: 7.5A
  • Temperature Range: -25°C to 105°C
  • Package Quantity: 30
  • Shell Size: 3 (DB, B)
  • Body Material: Thermoplastic
  • Flammability Rating: UL94 V-0
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

TE Connectivity
CONN D-SUB LOCKING POST ZINC
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Lowest to $6.3008
TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us
TE Connectivity
CONN D-SUB FEM SCREW LOCK KIT
Need more? Email Us
Positronic
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
HARTING
DSUB SCREW-LOCK MA 09P-37P TIN
Need more? Email Us
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
HARTING
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess