Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Bulk
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200V
Current - Average Rectified (Io) 50A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 25A
Current - Reverse Leakage @ Vr 10μA @ 200V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package KBPC-W
Win Source Part Number 1050758-KBPC5002W-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian KBPC5002W-G CAD Model

Description

The Comchip Technology KBPC5002W-G is a high-quality bridge rectifier that is widely used in electronic circuits.

  • Maximum Current Rating: 50A
  • Maximum Peak Reverse Voltage: 200V
  • Diode Type: Standard
  • Mounting Type: Through Hole

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1P 800V 1.5A RB-15
Need more? Email Us
ECAD model for RB156
GeneSiC Semiconductor
10A BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 10A KBU
Need more? Email Us
ECAD model for KBU1004
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 40A TS-6P
Need more? Email Us
ECAD model for TS40P07G C2G
Rectron USA
BRIDGE RECT GLASS 200V 35A MP-35
Need more? Email Us
ECAD model for MP352
Diodes Incorporated
10A GLASS PASSIVATED BRIDGE RECTIFIER
Lowest to $4.9967
ECAD model for GBJ10005-F
ON Semiconductor
HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 50V 12A GBPC-W
Need more? Email Us
ECAD model for GBPC12005W
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 20A TS-6P
Need more? Email Us
ECAD model for TS20P07GHC2G
Yangzhou yangjie electronic co., ltd
SKBPC 1600V 50.0A Diodes Bridg / Bridge Rectifier
Need more? Email Us
ECAD model for SKBPC5016
Diodes Incorporated
GLASS PASSIVATED BRIDGE RECTIFIERS | BRIDGE RECTIFIER KBP TUBE 35PCS
Need more? Email Us
ECAD model for KBP408G

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention