Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Bulk
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200V
Current - Average Rectified (Io) 50A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 25A
Current - Reverse Leakage @ Vr 10μA @ 200V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package KBPC
Win Source Part Number 002143-KBPC5002-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian KBPC5002-G CAD Model

Description

The Comchip Technology KBPC5002-G is a single-phase diode designed for chassis mount applications.

  • Current Rating: 50A
  • Peak Reverse Voltage Rating: 200V
  • Supply and Demand Status: balanced
  • Quantity per Package: 50
  • Commonly Used in: rectification circuits, power supplies, and other electronic devices that require conversion of AC to DC
  • Temperature Range: -55°C to 150°C
  • Packaging Type: bulk

You May Also Be Interested in

Rectron USA
BRIDGE RECT GLASS 400V 2A RS-2M
Need more? Email Us
ECAD model for RS204M
Yangzhou yangjie electronic co., ltd
SKBPC 1600V 50.0A Diodes Bridg / Bridge Rectifier
Need more? Email Us
ECAD model for SKBPC5016
Diodes Incorporated
20A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 50V 20A GBJ
Lowest to $0.6044
ECAD model for GBJ20005
Diodes Incorporated
BRIDGE RECT 1PHASE 400V 1.5A WOG
Lowest to $0.3054
ECAD model for W04G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 20A TS-6P
Need more? Email Us
ECAD model for TS20P07GHC2G
Vishay
BRIDGE RECT 3P 1.6KV 70A MT-K
Need more? Email Us
ECAD model for VS-70MT160KPBF
Diodes Incorporated
LOW POWER BRIDGE MSB T&R 2.5K / Bridge Rectifier Single Phase Standard 1 kV Surface Mount MSBL
Lowest to $0.0549
ECAD model for MSB22ML
Diodes Incorporated
8.0A GLASS PASSIVATED BRIDGE RECTIFIER
Lowest to $1.6219
ECAD model for GBU802
S80
DIOTEC Electronics Corporation
1PH BRIDGE MINIDIL 160V 0.8A
Lowest to $31.8239
ECAD model for S80

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention