Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1000V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 1V @ 12.5A
Current - Reverse Leakage @ Vr 10μA @ 1000V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package GBU
Win Source Part Number 1040871-GBU2510-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian GBU2510-G CAD Model

Description

The Comchip Technology single-phase diode is a through-hole mounted device that is ideal for use in a range of electronic devices.

  • Average Rectified Current: 25A
  • Peak Reverse Voltage: 1000V
  • Forward Voltage: 1V @ 12.5A
  • Reverse Leakage Current: 10μA @ 1000V
  • Package: GBU
  • Packaging: tube/rail
  • Temperature Range: -55°C to 150°C (TJ)
  • Status: active
  • Supply and Demand Status: balanced
  • Quantity per Package: 20

You May Also Be Interested in

ON Semiconductor
4.0A SINGLE - PHASE SILICON BRIDGE | BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
ECAD model for KBL02
Yangzhou yangjie electronic co., ltd
SKBPC 1600V 50.0A Diodes Bridg / Bridge Rectifier
Need more? Email Us
ECAD model for SKBPC5016
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0265
ECAD model for ABS210
Rectron USA
BRIDGE RECT GLASS 1000V 35A MP35
Lowest to $2.3690
ECAD model for MP3510
Diodes Incorporated
BRIDGE RECT 1PHASE 800V 3A 4MSBL / Bridge Rectifier Single Phase Standard 800 V Surface Mount 4-MSBL
Need more? Email Us
ECAD model for MSB30KH-13
IXYS
BRIDGE RECT 3P 600V 86A ECO-PAC1
Lowest to $39.6022
ECAD model for VUE75-06NO7
Rectron USA
BRIDGE RECT GLASS 400V 2A RS-2M
Need more? Email Us
ECAD model for RS204M
Fairchild/ON Semiconductor
Glass Passivated Bridge Rectifiers
Lowest to $6.3057
ECAD model for DFB2510
Yangzhou yangjie electronic co., ltd
SKBPC 1000V 35.0A Diodes Bridg / Bridge Rectifier
Lowest to $2.5315
ECAD model for SKBPC3510

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6274 $65.0960
100+ $1.3354 $133.5400
150+ $1.2936 $194.0400
210+ $1.2518 $262.8780
270+ $1.2102 $326.7540
360+ $1.0849 $390.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention