Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Comchip Technology
Series -
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 200 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 7.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1005 (2512 Metric)
Supplier Device Package 1005/SOD-323F
Base Product Number CZRF52
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 4,000 pcs
Win Source Part Number 1381851-CZRF52C10
Ultra Librarian 3D Model Ultra Librarian CZRF52C10 CAD Model

Description

The CZRF52C10 is a single zener diode that belongs to the Discrete Semiconductor Products category. CZRF52C10 is from Comchip Technology.

  • Zener Voltage: 10V
  • Tolerance: ±5%
  • Power - Max: 200mW
  • Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
  • Current - Reverse Leakage @ Vr: 100nA @ 7.5V
  • Mounting Type: Surface Mount
  • Package / Case: 1005 (2512 Metric)
  • Operating Temperature: -55°C ~ 125°C

You May Also Be Interested in

Vishay
DIODE ZENER 3.3V 410MW SOD123
Lowest to $0.0846
ECAD model for BZT52C3V3-G3-08
Nexperia USA Inc.
DIODE ZENER 18V 250MW TO236AB
Need more? Email Us
ECAD model for BZX84-C18,235
Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Lowest to $0.0340
ECAD model for BZX84C2V4-E3-18
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOD
Need more? Email Us
ECAD model for MMSZ5222B
Microsemi Corporation
DIODE ZENER 6.4V 500MW DO35 / 6.4 Volt Temperature Compensated Zener Reference Diodes
Lowest to $11.8727
ECAD model for JANTX1N4568A-1
DIOTEC Electronics Corporation
ZENERDIODE,DO-41,150V,2W,5% / Zener Diode 150 V 2 W ±5% Through Hole DO-41/DO-204AC
Need more? Email Us
ECAD model for ZY150
Nexperia USA Inc.
DIODE ZENER 12V 400MW ALF2
Lowest to $0.0594
ECAD model for BZX79-B12,113
Rohm Semiconductor
DIODE ZENER 6.2V 100MW VMN2
Need more? Email Us
ECAD model for CDZFHT2RA6.2B
Yangzhou yangjie electronic co., ltd
SOD-523 27V 0.2W Diodes Zener
Lowest to $0.0180
ECAD model for BZX584C27V

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention