Products specifications Report Issue?

Reference Date Code 2014
Reference case DIP-8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 728755-25256E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25256E CAD Model

Description

ON Semiconductor Product 25256E Overview

The ON Semiconductor 25256E is a high-performance, integrated circuit designed to meet the rigorous demands of power management and signal conditioning in complex electronic systems. This versatile component is engineered to provide efficient and reliable operation in a variety of applications, including consumer electronics, automotive systems, industrial controls, and communication infrastructure.

Key Features

  • High Efficiency: The 25256E is optimized for low-power consumption, which helps extend battery life in portable devices and reduces energy costs in stationary applications.
  • Durability: Constructed with ON Semiconductor's robust technology, the 25256E is designed to withstand harsh environments and provide a long operational lifespan.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, making it an ideal choice for compact electronics.
  • Flexibility: With its wide operating voltage range and multiple configuration options, the 25256E can be easily adapted to suit a broad array of design requirements.

Applications

The 25256E's versatility makes it suitable for a wide range of applications. It's commonly used in power supply circuits, where its ability to regulate voltage and current is critical. In automotive electronics, it can help manage the complex power requirements of onboard systems. In industrial settings, the 25256E can contribute to the reliability and efficiency of automation and control systems. Additionally, its signal conditioning capabilities make it valuable in communication devices, where signal integrity is paramount.

Technical Specifications

  • Operating Voltage Range: Specified in the datasheet
  • Output Current: Specified in the datasheet
  • Package Type: Available in various package options suitable for different applications
  • Temperature Range: Specified for operation across a broad temperature range

In conclusion, the ON Semiconductor 25256E is a reliable, efficient, and flexible component that can be integrated into a multitude of electronic products. Its high-quality design and construction make it an excellent choice for designers and engineers looking to enhance the performance and longevity of their applications.

You May Also Be Interested in

SST Sensing Ltd
MINI OXYGEN SENSOR FLANGED KIT 0
Need more? Email Us
ECAD model for M-EGA-B1-050
KAZ
Eaton Bussmann
ACTUATOR DEVICE
Need more? Email Us
ECAD model for KAZ
Omron
ZW PEN HD 10MM 2M CBL
Need more? Email Us
ECAD model for ZW-SP5010 2M
Omron
M9 FLANGE 12MM STRK STRAIGHT
Need more? Email Us
ECAD model for E9NC-TH12SF 2M
Omron
2M CAB WITH M TO F 12P HIROSE
Need more? Email Us
ECAD model for 12W-02
Omron
COVERGLASS BRACKET RELEASER
Need more? Email Us
ECAD model for MX-9032
TE Connectivity
POWER/SIGNAL RELAY, 4 FORM C, 4P
Need more? Email Us
ECAD model for 2-1393122-1
Omron
EE MODE KEY
Need more? Email Us
ECAD model for MX-9230
Omron
NER AR-50X50-HO W 24V FL
Need more? Email Us
ECAD model for NER-011652114

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention