The CPDH5V0-HF is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. It is a surface-mount device with a low profile, making it suitable for space-constrained applications.
Applications
- Protection of I/O interfaces.
- Mobile phones and smartphones.
- Portable electronics.
- Data lines and signal lines.
- Microcontroller protection.
- USB ports.
Features
- Surface mount package
- Low profile
- Fast response time
- Low clamping voltage
- High surge capability
- RoHS compliant
- Halogen Free
Benefits
- Protects sensitive electronics from ESD, EFT, and lightning strikes, increasing product reliability and lifespan.
- Small size allows for use in compact electronic devices.
- Fast response time ensures quick protection against transient events.
- Low clamping voltage minimizes stress on protected components.
- High surge capability provides robust protection against high-energy transients.
- Environmentally friendly due to RoHS compliance and Halogen-Free construction.
Additional Details
The CPDH5V0-HF features a reverse standoff voltage of 5V. It has a peak pulse power dissipation of typically 300W. The clamping voltage at a peak pulse current of 1A is typically 9V. The operating temperature range is -55°C to +150°C. This TVS diode is designed for unidirectional protection. It is commonly used in communication lines and data ports to protect against overvoltage conditions. It provides a cost-effective solution for enhancing the robustness of electronic circuits against transient threats.