EN
  • EN
  • DE

CDBU0140R

Part No CDBU0140R
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description SMD Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160524-CDBU0140R
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBU0140R CAD Model

Description

The CDBU0140R is a Schottky Barrier Rectifier manufactured by Comchip Technology. Schottky rectifiers are characterized by their low forward voltage drop and fast switching speeds, which make them ideally suited for applications where efficiency and quick response times are essential. The CDBU0140R is designed to provide efficient rectification in various electronic circuits.

Applications

  • Switching Power Supplies (SMPS): Extensively used in power supplies for computers, laptops, and other electronic devices, enhancing overall power efficiency.
  • DC-DC Converters: Employed in voltage regulators and DC-DC converters to improve energy efficiency and minimize power loss in portable devices.
  • Solar Power Systems: Integrated into solar inverters to optimize the conversion of solar energy into usable electrical power, increasing system output.
  • LED Lighting Systems: Used in LED drivers to provide stable and efficient power to LEDs, improving their performance and extending their lifespan.
  • Battery Charging Circuits: Commonly found in battery chargers for mobile phones, tablets, and other portable electronic devices, ensuring rapid and efficient charging.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and increases overall efficiency, reducing energy waste and heat generation.
  • Fast Switching Speed: Reduces switching losses and enhances high-frequency performance, improving the responsiveness of electronic circuits.
  • High Surge Current Capability: Capable of withstanding large current surges during startup or transient events, ensuring robustness and reliability.
  • High Reliability: Ensures stable and consistent operation over a wide range of temperatures and operating conditions, prolonging the lifespan of the device.
  • Small Form Factor: Compact design allows for easy integration into space-constrained applications, saving valuable printed circuit board (PCB) space.

Benefits

  • Enhanced Efficiency: Reduces energy consumption and lowers operating costs, contributing to more sustainable and environmentally friendly designs.
  • Improved Performance: Provides faster response times and better overall circuit performance, enhancing the capabilities of electronic systems.
  • Reduced Heat Generation: Minimizes heat dissipation, leading to increased reliability and longer component life, decreasing the need for maintenance.
  • Simplified Circuit Design: Simplifies the design and implementation of power circuits, reducing development time and overall complexity.
  • Extended Battery Life: Increases the operating time of battery-powered devices, providing a better user experience and reducing the frequency of recharging.

Additional Details

The CDBU0140R typically comes in surface-mount packages like SMA or SMB, making it suitable for automated assembly processes. Key specifications include the maximum repetitive peak reverse voltage (VRRM), the maximum average forward rectified current (IF(AV)), and the maximum surge current (IFSM). The VRRM indicates the highest reverse voltage the rectifier can handle without breakdown, while IF(AV) specifies the maximum continuous forward current it can conduct. The IFSM rating is crucial for withstanding short-term current spikes. For precise ratings and operating conditions, consulting the Comchip Technology datasheet for the CDBU0140R is essential. Schottky rectifiers utilize a metal-semiconductor junction to achieve a lower forward voltage drop compared to conventional silicon diodes.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess