EN
  • EN
  • DE

CDBMH3100-G

Part No CDBMH3100-G
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description SMD Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160500-CDBMH3100-G
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBMH3100-G CAD Model

Description

The CDBMH3100-G is a Schottky Barrier Rectifier manufactured by Comchip Technology. Schottky rectifiers are characterized by their low forward voltage drop and fast switching speed, making them highly suitable for applications where efficiency and high-frequency performance are critical. This component is designed to provide efficient rectification in various electronic circuits.

Applications

  • Switching Power Supplies (SMPS): Used in high-efficiency power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in voltage regulators and DC-DC converters to improve efficiency and reduce power loss.
  • Solar Power Inverters: Integrated into solar power systems to optimize the conversion of solar energy to usable electricity.
  • LED Lighting Systems: Used in LED drivers to provide stable and efficient power to LEDs, enhancing their performance and lifespan.
  • Battery Charging Circuits: Found in battery chargers for mobile phones, laptops, and other portable electronic devices.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and increases overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances high-frequency performance.
  • High Surge Current Capability: Can withstand large current surges during startup or transient events, ensuring robustness.
  • High Reliability: Ensures stable and consistent operation over a wide range of temperatures and conditions.
  • Small Form Factor: Compact design allows for easy integration into space-constrained applications.

Benefits

  • Improved Efficiency: Reduces energy consumption and lowers operating costs, making it environmentally friendly.
  • Enhanced Performance: Provides faster response times and better overall circuit performance, improving system responsiveness.
  • Reduced Heat Generation: Minimizes heat dissipation, leading to increased reliability and longer component life.
  • Simplified Circuit Design: Simplifies the design and implementation of power circuits, reducing development time.
  • Extended Battery Life: Increases the operating time of battery-powered devices, enhancing user experience.

Additional Details

The CDBMH3100-G is typically available in surface-mount packages like SMA or SMB, suitable for automated assembly processes. Key specifications include the maximum repetitive peak reverse voltage (VRRM), the maximum average forward rectified current (IF(AV)), and the maximum surge current (IFSM). The VRRM indicates the highest reverse voltage the rectifier can handle without breakdown, while IF(AV) specifies the maximum continuous forward current it can conduct. The IFSM rating is crucial for withstanding short-term current spikes. For precise ratings and operating conditions, consulting the Comchip Technology datasheet for the CDBMH3100-G is essential. Schottky rectifiers utilize a metal-semiconductor junction to achieve a lower forward voltage drop compared to conventional silicon diodes.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess