Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 440mV @ 1A
Current - Reverse Leakage @ Vr 500μA @ 40V
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package Mini-Dip (TO-269AA)
Win Source Part Number 039873-CDBHD140L-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDBHD140L-G CAD Model

Description

Description

The CDBHD140L-G component stands out for its high efficiency and robust design, making it a preferred choice for engineers and developers in varied sectors.

Features and Benefits

  • Enhanced Durability - Withstands harsh operating conditions.
  • Simple Installation - Streamlined design for seamless implementation.
  • Temperature Tolerance - Functions efficiently in high heat scenarios.

Applications

  • Embedded systems
  • Renewable energy setups
  • Industrial control systems
  • Medical equipment

Designed for exceptional performance, the CDBHD140L-G meets rigorous standards, making it suitable for critical projects.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
DBLS 800V 1.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0849
ECAD model for DBL106S
International Rectifier
SINGLE PHASE BRIDGE
Lowest to $7.5301
ECAD model for 36MB120A
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
Need more? Email Us
ECAD model for KBL01-E4/51
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers SKBPC / Bridge Rectifier
Need more? Email Us
ECAD model for SKBPC5006
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers SKBPC / Bridge Rectifier
Lowest to $3.4009
ECAD model for SKBPC1510
Fairchild/ON Semiconductor
DIODE BRIDGE 0.5A 1000V 4-SOIC
Lowest to $0.2874
ECAD model for MB10S
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR2506W
Yangzhou yangjie electronic co., ltd
SKBPC 1200V 50.0A Diodes Bridg / Bridge Rectifier
Need more? Email Us
ECAD model for SKBPC5012
Yangzhou yangjie electronic co., ltd
GBU 800V 30.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.5398
ECAD model for GBU3008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention