Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage @ Vr 2.5μA @ 70V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 103731-BAV99-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99-G CAD Model

Description

BAV99-G Schottky Diode

The BAV99-G is a compact Schottky diode array, optimized for efficiency and stability in diverse high-speed applications. Its advanced design makes it a go-to option for engineers looking to minimize space without sacrificing performance.

  • Applications
    • Fast signal switching
    • Data line protection
    • Rectification purposes
  • Features and Benefits
    • Reduced power losses enhances overall system efficiency
    • Supports high-reliability operations with robust construction
    • Low capacitance reduces interference in high-frequency applications
  • Additional Details
    • Reverse voltage: 70V
    • Forward current: 230mA
    • Temperature range: -60°C to 150°C

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for MURD620CTTRR
Innovisionsemi
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTT4H
Vishay
DIODE ARRAY GP 200V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH02-M3/87A
Taiwan Semiconductor
DIODE ARR SCHOTT 45V 15A TO263AB
Need more? Email Us
ECAD model for MBRS1545CTH
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSCD100-12
Vishay
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTTRR
Innovisionsemi
DIODE ARRAY SCHOTTKY 35V 5A DPAK
Need more? Email Us
ECAD model for SBRD81035CTLG-VF01
IXYS
DIODE MOD GP 1600V 110A TO-240AA
Need more? Email Us
ECAD model for MDMA110P1600TG
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSKD100-12

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1108 $50.4140
1,100+ $0.0910 $100.1000
1,705+ $0.0881 $150.2105
2,345+ $0.0853 $200.0285
3,035+ $0.0824 $250.0840
4,060+ $0.0739 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,900 pieces
MOQ: 455 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention