Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 090980-PCA9555BS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9555BS CAD Model

Description

Product Overview: PCA9555BS from NXP

The PCA9555BS is a sophisticated integrated circuit from NXP Semiconductors, renowned for its high-performance and reliable semiconductor products. This device is part of the PCA9555 series, which are 16-bit I²C-bus and SMBus I/O expanders designed to provide general-purpose remote I/O expansion for most microcontroller families.

Key Features

  • I/O Expansion: The PCA9555BS offers 16 additional I/O ports which are configured as two 8-bit ports (Port 0 and Port 1). This is particularly useful for microcontrollers where the number of I/O pins is limited.
  • Interface: It features an I²C-bus interface supporting both 400 kHz I²C-bus fast-mode and 100 kHz standard-mode data transfer rates. Additionally, it is compatible with SMBus standards.
  • Addressing: Up to eight PCA9555BS devices can be connected to the same I²C-bus/SMBus, allowing for up to 128 additional I/Os using just two bus lines. This is achieved through three hardware address pins that allow multiple devices to share the same bus.
  • Polarity Inversion: The input port registers can invert the polarity of the incoming logic levels, providing extra flexibility in interfacing with different logic signals.
  • Power Supply: It operates from a power supply voltage ranging from 2.3V to 5.5V, making it suitable for a wide range of applications, including battery-powered devices.

Applications

The PCA9555BS is ideal for a variety of applications across different sectors including, but not limited to:

  • Servers
  • Personal computers
  • Industrial control
  • Medical equipment
  • Gaming consoles
  • Home automation

Package and Quality

The device is offered in a compact HVQFN24 package, which is designed for space-constrained applications. It also meets the stringent requirements of the industrial temperature range, ensuring reliable operation under extreme conditions. As with all NXP products, the PCA9555BS is manufactured to the highest quality standards, ensuring robust performance and longevity in the field.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER 16B 24SSOP
Lowest to $1.5270
ECAD model for TCA9535DBR
Texas Instruments
EXPANDER REGISTERS
Lowest to $1.3197
ECAD model for TCA9555DBT
STMicroelectronics
IC PORT EXPANDER 18BIT 25FIPCHIP
Lowest to $5.8676
ECAD model for STMPE1801BJR
SMSC Corporation
LPC SUPER I/O / I/O Expander
Need more? Email Us
ECAD model for LPC47M262-NU
Renesas Electronics America
IC XPNDR PARALLEL 44PLCC
Lowest to $9.7899
ECAD model for CS82C55A-5
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
ECAD model for CAT9555HV6I
Texas Instruments
IC I/O EXPANDER I2C 16B 24VQFN
Lowest to $4.8128
ECAD model for PCF8575CRGER
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
ECAD model for CY8C9540A-24PVXI
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $5.7024
ECAD model for CP2120-GM

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2691 $52.1893
54+ $1.8619 $100.5426
84+ $1.8037 $151.5108
115+ $1.7455 $200.7325
149+ $1.6873 $251.4077
199+ $1.5128 $301.0472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,524 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention