EN
  • EN
  • DE

XPL7030-332MLC

Part No XPL7030-332MLC
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 410478-XPL7030-332MLC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPL7030-332MLC CAD Model

Description

The Coilcraft XPL7030-332MLC is a high-performance shielded power inductor designed for applications requiring high efficiency and substantial current handling within a compact form factor. As a member of the XPL7030 series, this inductor is characterized by its exceptional performance attributes and a robust construction.

Applications:

  • DC-DC Converters: Ideally suited for use in step-up (boost), step-down (buck), and inverting power supply topologies, ensuring stable and efficient power conversion.
  • Point-of-Load (POL) Regulators: Functions effectively in Point-of-Load regulators, providing precise power to critical components such as microprocessors, FPGAs, and ASICs.
  • High-Current Power Supplies: Designed for applications where stable and efficient power is paramount, such as in servers, telecommunications equipment, and industrial power systems.
  • Battery-Powered Devices: Suitable for portable devices, offering a balance between size and power efficiency, extending battery life and reducing heat generation.
  • Automotive Electronics: Used in automotive electronic systems, where reliability and performance are crucial in challenging operating environments.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI), ensuring stable operation in sensitive environments and reducing noise.
  • High Current Handling: Capable of withstanding significant DC current without saturation, providing consistent performance under heavy loads.
  • Low DC Resistance (DCR): Reduces power losses, enhancing overall efficiency and minimizing heat generation.
  • Compact Size: The 7.0 x 7.0 mm footprint allows for high-density designs and smaller end products, optimizing space utilization.
  • Operating Temperature Range: Operates reliably across a wide temperature range, ensuring stable performance in diverse environmental conditions.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, leading to higher overall system efficiency, lower energy consumption, and reduced heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation of nearby components and compliance with regulatory standards.
  • Space Saving: Compact size enables high-density designs, allowing for smaller and more efficient end products, maximizing board space.
  • High Reliability: Robust construction and high current handling ensure long-term reliability and consistent performance, even under demanding operating conditions.
  • Stable Performance: Maintains stable inductance and current handling over a wide range of operating conditions, providing dependable performance.

Technical Specifications:

Inductance: 3.3 µH

Tolerance: Consult the Coilcraft datasheet for specific tolerance information.

Saturation Current: Refer to the Coilcraft datasheet for the specific saturation current rating.

DCR: Find the exact DCR value on the Coilcraft datasheet.

Shielded: Yes

Size: 7.0 mm x 7.0 mm

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess