EN
  • EN
  • DE

XPL7030-182MLC

Part No XPL7030-182MLC
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 410474-XPL7030-182MLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XPL7030-182MLC CAD Model

Description

The Coilcraft XPL7030-182MLC is a shielded power inductor designed for demanding applications requiring high efficiency and current handling in a compact size. As a part of the XPL7030 series, it offers excellent performance characteristics and robust construction, making it ideal for various power supply applications.

Applications:

  • DC-DC Converters: Suited for use in step-up (boost), step-down (buck), and inverting power supply topologies, ensuring stable and efficient power conversion.
  • Point-of-Load (POL) Regulators: Used in POL regulators to provide regulated power to specific components, such as microprocessors, FPGAs, and ASICs, ensuring optimal performance.
  • High-Current Power Supplies: Designed for applications where stable and efficient power is critical, such as in servers, telecommunications equipment, and industrial power systems.
  • Battery-Powered Devices: Suitable for portable devices, offering a balance between size and power efficiency, extending battery life and reducing heat generation.
  • Automotive Electronics: Employed in various automotive electronic systems, where reliability and performance are crucial in harsh operating environments.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI), ensuring stable operation in sensitive environments and reducing noise.
  • High Current Handling: Capable of withstanding significant DC current without saturation, providing consistent performance even under heavy loads.
  • Low DC Resistance (DCR): Reduces power losses, improving overall efficiency and minimizing heat generation.
  • Compact Size: The 7.0 x 7.0 mm footprint allows for high-density designs and smaller end products, optimizing space utilization.
  • Operating Temperature Range: Operates reliably across a wide range of temperatures, ensuring stable performance in various environmental conditions.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, leading to higher overall system efficiency, lower energy consumption, and reduced heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation of nearby components and compliance with regulatory standards.
  • Space Saving: Compact size enables high-density designs, allowing for smaller and more efficient end products, optimizing board space.
  • High Reliability: Robust construction and high current handling ensure long-term reliability and consistent performance, even under demanding conditions.
  • Stable Performance: Designed to maintain stable inductance and current handling over a wide range of operating conditions, ensuring dependable performance.

Technical Specifications:

Inductance: 1.8 µH

Tolerance: Specific tolerance information should be verified on the Coilcraft datasheet.

Saturation Current: The saturation current rating can be found on the Coilcraft datasheet.

DCR: The specific DCR value is available on the Coilcraft datasheet.

Shielded: Yes

Size: 7.0 mm x 7.0 mm

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess