The Coilcraft XPL7030-102MLC is a high-performance shielded power inductor designed for demanding power supply applications. This inductor is characterized by its robust construction, low DC resistance (DCR), and high saturation current, making it an excellent choice for voltage regulators, DC-DC converters, and power amplifiers. Its shielded design ensures minimal electromagnetic interference (EMI), contributing to overall system stability and performance.
Applications
- DC-DC converters
- Voltage regulators
- Power amplifiers
- Point-of-Load (POL) modules
- High-current power supplies
Features
- Low DC resistance (DCR)
- High saturation current
- Shielded construction for low EMI
- Operating temperature range: -40°C to +125°C
- RoHS compliant
- Low core loss
Benefits
- Increased power efficiency due to low DCR
- Handles high current without saturation
- Reduced EMI improves system performance
- Reliable operation in harsh environments
- Environmentally friendly
Additional Details
The XPL7030-102MLC inductor features a shielded design to minimize electromagnetic interference, enabling cleaner and more efficient power delivery. Its low DC resistance reduces power losses and increases overall system efficiency. This inductor is designed for a wide operating temperature range, ensuring reliable performance in various conditions. The high saturation current rating allows it to handle peak current demands without significant inductance drop. It meets industry standards for environmental compliance.