EN
  • EN
  • DE

XPL7030-182MLB

Part No XPL7030-182MLB
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 410473-XPL7030-182MLB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPL7030-182MLB CAD Model

Description

The Coilcraft XPL7030-182MLB is a high-performance, shielded power inductor designed for applications requiring efficient power conversion and high current handling in a compact form factor. Part of the XPL7030 series, it offers excellent performance characteristics and robust construction.

Applications:

  • DC-DC Converters: Well-suited for use in step-up (boost), step-down (buck), and inverting power supply topologies.
  • Point-of-Load (POL) Regulators: Ideal for providing regulated power to specific components such as microprocessors, FPGAs, and ASICs.
  • High-Current Power Supplies: Used in power supplies where stable and efficient power is critical, such as those in servers and telecommunications equipment.
  • Battery-Powered Devices: Suitable for portable devices needing a balance between size and power efficiency.
  • Automotive Electronics: Can be used in automotive systems where reliability and performance are key.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) for stable operation in sensitive environments.
  • High Current Handling: Designed to withstand significant DC current without saturation, ensuring consistent performance.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • Compact Size: The 7.0 x 7.0 mm footprint allows for use in space-constrained applications.
  • Operating Temperature Range: Operates reliably across a wide range of temperatures.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, increasing overall system efficiency and reducing heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation of nearby components.
  • Space Saving: Compact size enables high-density designs and smaller end products.
  • High Reliability: Robust construction and high current handling provide long-term reliability and consistent performance.
  • Stable Performance: Maintains stable inductance and current handling over a range of operating conditions.

Technical Specifications:

Inductance: 1.8 µH

Tolerance: Refer to the Coilcraft datasheet for tolerance information.

Saturation Current: Specific saturation current rating varies and is available on the Coilcraft datasheet.

DCR: Consult the Coilcraft datasheet for the exact DCR value.

Shielded: Yes

Size: 7.0 mm x 7.0 mm

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess