The XAL7030-601MEC is a high-current, shielded power inductor manufactured by Coilcraft. It is designed for use in a wide range of power supply applications where high efficiency, low losses, and small size are crucial.
Applications
- DC-DC converters
- Voltage regulators
- Power amplifiers
- Filtering applications
- High current power supplies
Features
- Shielded construction for low EMI
- High current handling capability
- Low DCR for high efficiency
- Small footprint
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits
- Reduced EMI noise in sensitive applications
- Efficient power conversion due to low DC resistance
- Compact design allows for high-density circuit layouts
- Reliable performance over a wide temperature range
- Improved power supply efficiency and thermal performance
Additional Details
The XAL7030-601MEC has an inductance of 600 nH (0.6 µH) and a saturation current of approximately 54 Amps. Its DC resistance (DCR) is very low, typically around 1.9 milliohms. This low DCR minimizes power losses, improving the overall efficiency of the power supply. The inductor is constructed with a shielded design, which significantly reduces electromagnetic interference (EMI) and makes it suitable for use in noise-sensitive applications. The XAL7030 series is designed for automated pick and place and reflow soldering. It is commonly used in servers, workstations, and other high-performance electronic equipment. The part is lead-free and RoHS compliant.
Coilcraft's XAL family is known for its rugged construction and suitability for harsh environments. The flat wire construction helps achieve low DCR and high current handling in a small size. The shielded construction reduces the potential for interference with other components in the system.