EN
  • EN
  • DE

XAL6060-562MEC

Part No XAL6060-562MEC
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 404358-XAL6060-562MEC
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR)
Product Status Active
Type Molded
Material - Core Metal Composite
Inductance 5.6µH
Tolerance ±20%
Current Rating (Amps) 10A
Current - Saturation (Isat) 9.9A
Shielding Shielded
DC Resistance (DCR) 15.9 mOhm Max
Frequency - Self Resonant 20MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1MHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.258" L x 0.250" W (6.56mm x 6.36mm)
Height - Seated (Max) 0.240\
Ultra Librarian 3D Model Ultra Librarian XAL6060-562MEC CAD Model

Description

The XAL6060-562MEC is a high-performance shielded power inductor manufactured by Coilcraft. This inductor is designed for applications requiring high current handling, low DC resistance, and excellent energy storage capabilities. Its robust construction and shielded design make it suitable for use in a variety of demanding environments.

Applications

  • DC-DC converters: Used in step-up, step-down, and inverting DC-DC converters.
  • Power supplies: Suitable for various types of power supplies, including switching power supplies.
  • Voltage regulators: Employed in voltage regulation circuits to maintain stable voltage output.
  • Filters: Used in EMI/RFI filters to suppress unwanted noise and interference.
  • Automotive electronics: Applicable in automotive power management systems.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • High current handling: Capable of withstanding high current levels without saturation.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Wide operating temperature range: Suitable for use in extreme temperature conditions.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Improved efficiency: Low DCR reduces power losses, leading to higher overall efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of surrounding components.
  • Reliable performance: Robust design ensures reliable operation in demanding environments.
  • Compact size: Relatively small footprint allows for space-saving design.
  • Stable inductance: Maintains stable inductance value over a wide range of operating conditions.

Additional Details

The XAL6060-562MEC inductor has an inductance value of 5.6 μH. Its dimensions are approximately 6.0 mm x 6.0 mm. It is designed to operate over a broad temperature range. The specific saturation current and rated current will depend on the exact application and operating conditions; refer to the Coilcraft datasheet for detailed specifications, including SRF (Self-Resonant Frequency), Irms, and Isat. The materials used in the construction are selected for their high-temperature performance and reliability.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Via
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0111 $51.1887
41+ $2.4706 $101.2946
63+ $2.3934 $150.7842
87+ $2.3162 $201.5094
112+ $2.2390 $250.7680
150+ $2.0074 $301.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,980 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess