EN
  • EN
  • DE

XAL6020-112MEB

Part No XAL6020-112MEB
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 125 °C
Core Material Composite
DC Resistance (DCR) 13.1 mΩ
Height 2.1 mm
Inductance 1.1 µH
Inductance Tolerance 20 %
Mount Surface Mount
Packaging Cut Tape
REACH SVHC Unknown
RMS Current (Irms) 12 A
RoHS Non-Compliant
Saturation Current 17.1 A
Self Resonant Frequency 50 MHz
Series Resistance 13.1 mΩ
Test Frequency 1 MHz
Tolerance 20 %
Win Source Part Number 1025119-XAL6020-112MEB
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XAL6020-112MEB CAD Model

Description

The XAL6020-112MEB is a shielded power inductor manufactured by Coilcraft. It is designed for use in high-current power supply applications. The inductor features a low-profile design and excellent current handling capabilities.

Applications:

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • Voltage Regulators: Integrated into voltage regulators to provide stable output voltages.
  • Filtering Circuits: Utilized in filtering circuits to reduce noise and ripple.
  • LED Lighting: Used in LED lighting applications for current limiting and energy storage.

Features:

  • Shielded Construction: Features a shielded construction to minimize electromagnetic interference (EMI).
  • High Current Handling: Capable of handling high current levels without saturation.
  • Low DC Resistance: Offers low DC resistance to minimize power losses.
  • Low Profile: Designed with a low-profile package for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Efficient Power Conversion: Low DC resistance improves power conversion efficiency.
  • Compact Design: Low-profile package allows for use in space-constrained applications.
  • Reliable Performance: Designed for reliable performance in demanding environments.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details:

The XAL6020-112MEB has an inductance value of 1.1 μH. It has a saturation current of approximately 6.5 A and a DC resistance of 0.02 Ohms. The inductor is designed to operate over a temperature range of -40°C to +125°C. It is commonly used in applications such as notebook computers, portable devices, and automotive electronics. Detailed datasheets provide comprehensive information on electrical characteristics, mechanical dimensions, and application notes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess