EN
  • EN
  • DE

TTWB1010-1L

Part No TTWB1010-1L
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (T)
Description Surface Mount Wideband RF Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 383292-TTWB1010-1L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TTWB1010-1L CAD Model

Description

The TTWB1010-1L is a wideband transformer manufactured by Coilcraft, designed for impedance matching and signal balancing across a broad frequency spectrum. Its robust construction and optimized design make it suitable for various RF and communication applications.

Applications:

  • Broadband amplifiers
  • Cable television (CATV) systems
  • RF transceivers
  • Baluns for differential amplifiers
  • Impedance matching networks

Features:

  • Wide operating frequency range
  • Low insertion loss
  • Excellent return loss
  • Surface mount package
  • Compact size
  • RoHS compliant

Benefits:

  • Improved signal integrity across a wide frequency range
  • Minimized signal attenuation for enhanced performance
  • Reduced signal reflections for better impedance matching
  • Simplified PCB assembly
  • Space-saving design
  • Environmentally friendly

Additional Details:

The TTWB1010-1L is engineered to provide a stable and reliable performance over its specified frequency range. Its surface mount design enables automated assembly processes, which reduces manufacturing costs and improves overall product reliability. High-quality materials are used in its construction to ensure consistent electrical characteristics and long-term stability. The transformer's wide bandwidth capability allows it to handle complex signals with minimal distortion. It's commonly used in applications where precise impedance matching and signal balancing are critical for optimal system performance. The compact size of the TTWB1010-1L makes it suitable for dense circuit board layouts. This component is a key building block in many high-frequency communication systems, contributing to enhanced signal quality and overall system efficiency.

Specifications: (Note: Specific electrical parameters like inductance, turns ratio, and isolation voltage will vary based on the exact configuration and application. Consult the datasheet for precise values.)

Packaging: Tape and Reel

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Lowest to $26.8491
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $6.5223
ON Semiconductor
Lowest to $0.7277
Pulse
Lowest to $8.4592

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5560 $60.4480
19+ $6.2000 $117.8000
29+ $6.0060 $174.1740
40+ $5.8131 $232.5240
52+ $5.6191 $292.1932
69+ $5.0381 $347.6289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess