EN
  • EN
  • DE

SPT44L-115MXD

Part No SPT44L-115MXD
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 339173-SPT44L-115MXD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPT44L-115MXD CAD Model

Description

The SPT44L-115MXD is a high-performance shielded power inductor manufactured by Coilcraft. This inductor is designed for applications requiring high current handling and low DC resistance, making it suitable for power supplies, DC-DC converters, and other power management circuits. Its shielded construction minimizes electromagnetic interference (EMI), ensuring clean and efficient operation in sensitive electronic environments.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Employed in various power supply designs, including switching power supplies and linear regulators.
  • Voltage Regulators: Utilized in voltage regulation circuits to maintain a stable output voltage.
  • EMI Filtering: Functions as a filter to reduce electromagnetic interference in electronic devices.
  • LED Lighting: Integrated into LED driver circuits for efficient power conversion.

Features:

  • Shielded Construction: Reduces electromagnetic interference.
  • High Current Handling: Capable of withstanding high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, increasing overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, enhancing system performance.
  • High Reliability: Robust design ensures reliable operation in demanding applications.
  • Space Saving: Compact size allows for use in space-constrained environments.
  • Stable Performance: Maintains stable inductance and current handling over a wide temperature range.

Additional Details:

The SPT44L-115MXD features a ferrite core material and is designed for surface mount technology (SMT). It has an inductance value of 11.5 μH and a saturation current rating that ensures it can handle high current peaks without significant inductance drop. The shielded construction provides excellent EMI performance, making it suitable for use in noise-sensitive applications. This inductor is commonly used in DC-DC converters, power supplies, and other power management circuits. Its robust design and high-performance characteristics make it a reliable choice for a wide range of electronic applications. Coilcraft provides detailed datasheets with performance curves and application notes for optimal integration into various circuit designs. The part is also designed to be reflow solder compatible for automated assembly.

You May Also Be Interested in

Broadcom Limited
Lowest to $31.2813
Sunlord
Lowest to $0.0404
Sunlord
Lowest to $0.0785
M/A-Com Technology Solutions
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $1.3642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess