The Coilcraft MSS1278T-474KLD is a shielded power inductor, part of the MSS1278T series, designed for demanding power conversion and filtering applications. This series is known for its robust construction, high current handling capabilities, and excellent EMI shielding, making it well-suited for environments where both efficiency and noise reduction are critical. The '474' designation indicates an inductance value of 470 µH, while 'KLD' most likely specifies tolerance and packaging details.
Applications:
- DC-DC Converters: Utilized in buck, boost, and buck-boost converters, providing stable voltage regulation in various power supplies.
- Power Amplifiers: Integrated into power amplifier circuits for filtering and impedance matching, ensuring efficient power delivery.
- EMI/RFI Filtering: Employed in circuits requiring effective reduction of electromagnetic and radio-frequency interference.
- Industrial Control Systems: Used in industrial automation equipment and control systems, where reliability and noise immunity are essential.
- Automotive Electronics: Integrated into automotive electronic modules, providing robust power filtering and management in harsh environments.
Features:
- Shielded Construction: Offers superior EMI shielding, minimizing electromagnetic interference and ensuring stable circuit operation.
- High Current Handling: Designed to handle high current levels without significant inductance drop, ensuring reliable performance under heavy loads.
- Low DC Resistance (DCR): Minimizes power losses, enhancing overall energy efficiency and reducing heat generation.
- Robust Design: Constructed to withstand demanding operating conditions, providing long-term reliability and durability.
- RoHS Compliant: Complies with RoHS environmental standards, ensuring lead-free manufacturing and environmental responsibility.
Benefits:
- Enhanced EMI Performance: The shielded construction effectively reduces electromagnetic interference, maintaining signal integrity in sensitive circuits.
- Improved Energy Efficiency: Low DCR minimizes power losses, contributing to higher overall system efficiency and reduced operating costs.
- Reliable Operation: Designed for stable and consistent performance across a wide range of operating conditions, ensuring long-term reliability.
- Versatile Application: Suitable for a broad range of power conversion and filtering applications, providing flexibility in design and deployment.
- Optimized Power Management: Enhances power management in various electronic devices and systems, improving performance and extending lifespan.
The MSS1278T-474KLD inductor is characterized by its precise inductance of 470 µH, a saturation current rating that defines the maximum current it can handle before inductance significantly decreases, and a low DCR value that minimizes resistive losses. It is designed for surface mount technology (SMT), making it compatible with automated assembly processes. The materials used in its construction are selected to ensure it can withstand the high temperatures associated with reflow soldering. Applications requiring efficient power conversion and filtering, as well as robust and reliable components, are ideal candidates for this inductor. These can include power supplies, DC-DC converters, and various industrial and automotive electronic systems.