EN
  • EN
  • DE

MSS1260-823MLD

Part No MSS1260-823MLD
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors - MSS1260
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831752-MSS1260-823MLD
Package Tape & Reel (TR)
Product Status Active
Type Drum Core
Material - Core Ferrite
Inductance 82µH
Tolerance ±20%
Current Rating (Amps) 2.2A
Current - Saturation (Isat) 2.16A
Shielding Shielded
DC Resistance (DCR) 129mOhm
Frequency - Self Resonant 8.6MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 85°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max) 0.244\
Ultra Librarian 3D Model Ultra Librarian MSS1260-823MLD CAD Model

Description

The Coilcraft MSS1260-823MLD is a shielded power inductor designed for a range of power conversion and filtering applications. Part of the MSS1260 series, this inductor offers a balance between size and performance, making it suitable for applications where space is a constraint but high current handling is also necessary. The "823" designation indicates an inductance value of 82 µH, and the "MLD" likely represents a specific tolerance range or packaging configuration optimized for particular uses.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • LED Lighting: Found in LED driver circuits for current regulation and smoothing.
  • Portable Devices: Suitable for battery-powered devices requiring efficient power management, such as smartphones and tablets.
  • Noise Filtering: Utilized in circuits requiring EMI reduction to minimize interference.

Features:

  • Shielded Construction: Offers excellent EMI shielding, reducing electromagnetic interference.
  • High Current Handling: Capable of handling high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small footprint for use in space-constrained applications.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation in sensitive circuits.
  • High Efficiency: Low DCR reduces power losses, improving the overall efficiency of the power supply.
  • Compact Design: Small footprint allows for use in densely populated circuit boards.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Improved Power Management: Enhances power management in portable devices and other battery-powered applications.

The MSS1260-823MLD inductor has specific electrical characteristics, including its inductance of 82 µH, a saturation current rating that specifies the maximum current the inductor can handle before its inductance significantly drops, and a DCR value that contributes to its efficiency. It's typically surface-mount technology (SMT) compatible, making it suitable for automated assembly processes. The materials used in its construction ensure it can withstand typical reflow soldering temperatures. It's commonly used in applications where board space is a premium and efficient power conversion is required. Its robust construction and shielded design make it suitable for use in industrial, consumer, and telecommunications equipment.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess