EN
  • EN
  • DE

MOS6020-104MLC

Part No MOS6020-104MLC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831358-MOS6020-104MLC
Ultra Librarian 3D Model Ultra Librarian MOS6020-104MLC CAD Model

Description

The MOS6020-104MLC is a surface mount power inductor manufactured by Coilcraft. It is designed for use in high-frequency power applications, offering a compact size and low DC resistance. This inductor is commonly used in DC-DC converters, voltage regulators, and other power management circuits.

Applications

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation.
  • Voltage Regulators: Provides filtering and energy storage in voltage regulator circuits.
  • Power Amplifiers: Used in power amplifier circuits for impedance matching and filtering.
  • Filtering Circuits: Provides filtering in various electronic circuits to reduce noise and interference.
  • Power Management Systems: Integrated into power management systems for efficient power distribution.

Features

  • Surface Mount Design: Allows for easy and automated assembly on PCBs.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • High Saturation Current: Can handle high current levels without significant inductance drop.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits

  • High Efficiency: Low DCR minimizes power loss and increases overall efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details

The MOS6020-104MLC typically has an inductance value of 100 μH. Its saturation current rating depends on the exact specifications, but it is generally designed to handle several amps. The DC resistance (DCR) is kept low to minimize power loss. The inductor is constructed with a shielded design to reduce electromagnetic interference (EMI), making it suitable for use in sensitive electronic devices. The dimensions and exact electrical characteristics such as the tolerance and self-resonant frequency (SRF) are crucial parameters to consider when selecting this inductor for a specific application. Its high performance and reliability make it a popular choice for a wide range of power electronic applications.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9563 $62.1595
150+ $0.7847 $117.7050
230+ $0.7602 $174.8460
315+ $0.7357 $231.7455
410+ $0.7112 $291.5920
545+ $0.6376 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess