EN
  • EN
  • DE

LPS6235-682MEC

Part No LPS6235-682MEC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828237-LPS6235-682MEC
Ultra Librarian 3D Model Ultra Librarian LPS6235-682MEC CAD Model

Description

The LPS6235-682MEC is a shielded power inductor from Coilcraft, designed for high-efficiency power conversion applications. It offers a compact size and robust performance, making it suitable for a variety of electronic devices.

Applications:

  • DC-DC Converters: Ideal for step-up, step-down, and inverting DC-DC converters used in various electronic systems.
  • Point-of-Load (POL) Regulation: Provides efficient and stable power delivery at the point of load, minimizing power losses.
  • Power Supplies for Portable Devices: Suitable for smartphones, tablets, laptops, and other battery-powered devices.
  • LED Lighting Applications: Used in LED drivers to regulate current and voltage for optimal LED performance.
  • Filtering Circuits: Employed in noise filtering circuits to reduce electromagnetic interference (EMI) and improve signal integrity.

Features:

  • Shielded Construction: Minimizes electromagnetic interference, ensuring stable and reliable performance in sensitive applications.
  • High Saturation Current: Capable of handling high ripple currents without significant inductance drop, maintaining stable operation under varying load conditions.
  • Low DC Resistance (DCR): Reduces power losses, improving overall efficiency and minimizing heat generation.
  • Compact Size: Saves valuable board space, making it suitable for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing, ensuring compliance with regulations.

Benefits:

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher overall efficiency and reduced heat generation in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance and reducing noise in sensitive circuits.
  • Space Saving: Compact size allows for use in densely populated circuits and smaller form-factor devices, maximizing board real estate.
  • Reliable Performance: Designed for stable operation under various operating conditions, ensuring long-term reliability and consistent performance.
  • Enhanced Power Quality: Provides stable and clean power delivery, improving the overall performance and reliability of the system.

Technical Specifications: The LPS6235-682MEC features an inductance of 6.8 μH. It is designed to handle high saturation currents, ensuring efficient performance even under peak load conditions. The inductor boasts a low DC resistance, minimizing power losses and maximizing energy transfer. Its shielded construction ensures minimal electromagnetic interference, contributing to stable and reliable performance in sensitive electronic circuits. The core material is optimized for high-frequency operation, making it suitable for modern power conversion designs.

Coilcraft's LPS6235 series inductors are known for their robust performance and reliability in demanding power applications. The LPS6235-682MEC is an excellent choice for designers seeking a compact, efficient, and reliable inductor for their power supply and DC-DC converter needs.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess