EN
  • EN
  • DE

LPS3314-222MLC

Part No LPS3314-222MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Material Ferrite
DC Resistance (DCR) 100 mΩ
Height 1.4 mm
Inductance 2.2 µH
Lead Free Contains Lead
Length 3.4 mm
Max DC Current 1.6 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Self Resonant Frequency 140 MHz
Shielding Shielded
Termination SMD/SMT
Test Frequency 100 kHz
Tolerance 20 %
Width 3.4 mm
Win Source Part Number 977767-LPS3314-222MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPS3314-222MLC CAD Model

Description

The LPS3314-222MLC is a shielded power inductor manufactured by Coilcraft, a leading provider of high-performance magnetic components. This inductor is designed for use in a wide range of power supply and DC-DC converter applications where high efficiency, low EMI, and compact size are critical. Its robust construction and optimized design ensure reliable performance in demanding environments.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Suitable for various power supply applications, including linear regulators and switching power supplies.
  • Filters: Employed as filter inductors for noise suppression and EMI reduction.
  • LED Lighting: Utilized in LED driver circuits for current regulation and filtering.
  • Portable Devices: Incorporated into power management circuits of smartphones, tablets, and other portable electronics.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capacity: Supports high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Operating Temperature: Designed for wide operating temperature range.

Benefits:

  • Reduced EMI: Minimizes interference with other electronic components.
  • Improved Efficiency: Reduces power losses and extends battery life.
  • High Reliability: Ensures stable performance in demanding environments.
  • Space Saving: Allows for compact and efficient power supply designs.
  • Environmentally Friendly: Reduces environmental impact with RoHS compliance.

Additional Details:

The LPS3314-222MLC inductor features a ferrite core material that provides high saturation current and low core losses. Its shielded construction effectively reduces electromagnetic interference, making it suitable for sensitive applications. The inductor's low DC resistance minimizes power dissipation, improving overall system efficiency. Coilcraft offers comprehensive technical documentation and support to assist designers in integrating the LPS3314-222MLC into their power supply circuits.

The LPS3314-222MLC is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. Its compact size and robust construction make it suitable for both portable and stationary applications. Coilcraft's commitment to quality and innovation makes the LPS3314-222MLC a trusted choice for demanding power supply applications. The specific inductance value is 2.2 uH, and the tolerance is typically around 20%. The self-resonant frequency (SRF) is another important parameter to consider for high-frequency applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess