EN
  • EN
  • DE

LPS3015-154MRC

Part No LPS3015-154MRC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description FIXED IND 150UH 200MA 6.25OHM SM / 150 µH Shielded Inductor 200 mA 6.25Ohm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr COILCRAFT
Series LPS3015
Package Strip
Material - Core Ferrite
Inductance 150 µH
Tolerance ±20%
Current Rating (Amps) 200 mA
Current - Saturation (Isat) 200mA
Shielding Shielded
DC Resistance (DCR) 6.25Ohm Max
Frequency - Self Resonant 8MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.116" L x 0.116" W (2.95mm x 2.95mm)
Height - Seated (Max) 0.059" (1.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 2457-LPS3015-154MRC,2457-LPS3015-154MR_,2457-LPS3015-154MR_TR-ND
Standard Package 1
Win Source Part Number 1003401-LPS3015-154MRC
Ultra Librarian 3D Model Ultra Librarian LPS3015-154MRC CAD Model

Description

The LPS3015-154MRC is a fixed inductor with a shielded package and a 150 µH inductance. LPS3015-154MRC is from Coilcraft.

  • Inductance: 150 µH
  • Height (Seated): 0.059" (1.50mm)
  • Package: 1 standard
  • Series: LPS3015
  • Tolerance: ±20%
  • Standard: AEC-Q200
  • Core Material: Ferrite
  • Self-Resonant Frequency: 8MHz
  • Mounting: SMD (SMT)
  • DC Resistance (DCR): 6.25Ohm Max
  • Operating Temperature: -40°C ~ 125°C
  • Dimensions: 0.116" L x 0.116" W (2.95mm x 2.95mm)
  • Current Rating: 200 mA
  • Testing Frequency: 100 kHz
  • REACH: Unaffected
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Bourns Inc.
Lowest to $0.6965
Toko America Inc.
Lowest to $18.4996
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.4701
Bourns Inc.
Lowest to $0.3444
Sanken
Need more? Email Us
Bourns Inc.
Lowest to $0.8218
Toshiba Semiconductor and Storage
Need more? Email Us
XFMRS Inc.
INDUCTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess