EN
  • EN
  • DE

FCT1-120D3SLD

Part No FCT1-120D3SLD
Manufacturer Coilcraft
Catalog OEM Parts (F - I)
Description PoE transformer, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1022083-FCT1-120D3SLD
Categories OEM Parts(F-I)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCT1-120D3SLD CAD Model

Description

The Coilcraft FCT1-120D3SLD is a common mode choke designed to suppress common mode noise in various electronic applications. Common mode chokes are essential components in reducing electromagnetic interference (EMI) and ensuring compliance with regulatory standards.

Applications

  • Power Line Filtering: Used to reduce noise on AC and DC power lines.
  • Signal Line Filtering: Filters common mode noise on data and signal lines.
  • USB Interfaces: Reduces EMI in USB connections.
  • Networking Equipment: Used in Ethernet and other networking interfaces.
  • Motor Drives: Filters noise generated by motor drives.

Features

  • High Common Mode Impedance: Provides excellent common mode noise suppression.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Compact Size: Suitable for space-constrained applications.
  • Surface Mount Technology: Designed for automated assembly.
  • Wide Frequency Range: Effective across a broad range of frequencies.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Signal Integrity: Reduces noise on signal lines, enhancing signal quality.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.
  • Enhanced Performance: Improves overall system performance by reducing noise.
  • Simplified Design: Simplifies circuit design by providing effective noise filtering.

Additional Details

The Coilcraft FCT1-120D3SLD features a ferrite core material that contributes to its high common mode impedance. This choke is typically used in conjunction with other filtering components to provide comprehensive EMI suppression. The inductance value, DCR (DC resistance), and rated current are important parameters to consider when selecting this component for a specific application. It's necessary to refer to the Coilcraft datasheet for detailed electrical and mechanical specifications. Proper PCB layout and grounding techniques are crucial for maximizing the effectiveness of the common mode choke. The choke is designed to meet industry standards for safety and performance, ensuring reliable operation in various environments.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess