EN
  • EN
  • DE

RT9603PS

Part No RT9603PS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Synchronous-Rectified Buck MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301661-RT9603PS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9603PS CAD Model

Description

The RT9603PS is a synchronous rectified step-down DC-DC converter developed by Richtek USA Inc. It provides high efficiency and is designed for a broad spectrum of applications. Like other members of the RT9603 family, it utilizes synchronous rectification to minimize power loss, thereby enhancing overall system efficiency. It is well-suited for portable and battery-operated devices.

Applications:

  • Portable Navigation Devices (GPS): Provides regulated power to the GPS receiver and processor.
  • Portable Medical Devices: Powers the sensors, microcontrollers, and displays in medical equipment.
  • Digital Audio Players (DAPs): Delivers stable power to the audio processor and output stage.
  • Remote Controls: Provides efficient power conversion for various remote control applications.

Features:

  • High Efficiency Synchronous Rectification: Minimizes power dissipation for improved battery performance.
  • Adjustable Output Voltage: Allows for flexible configuration to meet specific voltage requirements.
  • Wide Input Voltage Range: Compatible with a wide range of power sources.
  • Internal Soft-Start Circuitry: Reduces inrush current during startup, minimizing stress on components.
  • Overcurrent and Thermal Protection: Safeguards the device and the load from potential damage.

Benefits:

  • Extends Battery Life: High efficiency operation reduces power consumption.
  • Reduces Thermal Stress: Minimizes heat generation, improving system reliability.
  • Compact Design: Enables integration into space-constrained applications.
  • Enhances System Stability: Robust protection features ensure reliable operation under various conditions.
  • Simplifies Circuit Design: Reduces the need for external components.

Additional Details:

The RT9603PS typically operates at a high switching frequency to reduce the size and cost of external passive components. It often features an enable pin for power sequencing and a power-good indicator to signal the status of the output voltage. The precise specifications of the RT9603PS, including its input and output voltage ranges, switching frequency, and protection thresholds, will vary depending on the specific application and configuration.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess