The DT1608C-333 C is a surface mount power inductor manufactured by Coilcraft. It is designed for use in a variety of power supply applications, offering excellent performance in a small package.
Applications:
- DC-DC converters
- Power amplifiers
- Filtering circuits
- Switching regulators
- Power supplies for portable devices
Features:
- Small size and low profile
- High current handling capability
- Low DC resistance
- Magnetically shielded construction
- Excellent temperature stability
Benefits:
- Saves valuable board space in compact designs
- Handles high current loads without saturation
- Minimizes power losses, improving efficiency
- Reduces electromagnetic interference (EMI)
- Maintains performance over a wide temperature range
The DT1608C-333 C inductor is constructed with a ferrite core and a shielded design, which helps to minimize electromagnetic interference (EMI). It features a low DC resistance, which improves the efficiency of the power supply. The inductor is also designed to handle high current loads without saturation, making it suitable for demanding applications.
Technical Specifications:
- Inductance: 33 µH
- Tolerance: ±20%
- Saturation Current: Varies depending on the specific datasheet (consult the Coilcraft datasheet for the DT1608C series)
- DC Resistance: Varies depending on the specific datasheet (consult the Coilcraft datasheet for the DT1608C series)
- Operating Temperature: -40°C to +125°C
- Package: 1608 (EIA 0603)